Norbar Torque Tools, Inc. Datasheets for Torque Wrenches

Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener.
Torque Wrenches: Learn more

Product Name Notes
'P' Type Torque Wrenches are designed for the production environment where they will be dedicated to a particular application. There is no scale, the wrench must be set against a...
'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be...
Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German...
P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be...
The 'TrukTorqueTM' series of tools was designed for use in the Truck and Bus wheel market. The integral 'banana' shaped reaction fits the majority of truck and bus...
The experience gained in fifty eight years of torque wrench manufacture and in producing over 3/4 million of the 'Professional' models has culminated in Norbar's new range. The new torque...
The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached.
The Model 5 is a unique torque wrench that offers high accuracy and the convenience of interchangeable 1/4 inch hexagon bits. (ISO 1173:1988 Form C drive bits).
The Model 550 is available as a Torque Handle Production 'P' Type, two end fittings styles are available: 22mm spigot and the German 14x18mm rectangular type.
The Model 550 is available as a Torque Handle, two end fittings styles are available: 22mm spigot and the German 14x18mm rectangular type.
The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The push-through ratchets on these models are robustly engineered for strength and durability.
The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The reversible ratchets on these models are designed with compact dimensions and a...
The SL0 Torque Wrench is the smallest wrench in our 'Slimline' range, with a range of 4 - 20 N.m (40 - 180 lbf.in).
These Wrenches were designed as an extension to our 'Professional' range of Torque Wrenches, Models 60 - 330 and so have the same high quality and accuracy.
Features Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both...