Norbar Torque Tools, Inc. 1" Industrial Torque Wrench 4R 12006.01

Description
The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached.
Datasheet
Description
The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Willoughby, OH, USA
1" Industrial Torque Wrench 4R
12006.01
1" Industrial Torque Wrench 4R 12006.01
The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached.

The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 12006.01
Product Name 1" Industrial Torque Wrench 4R
Type Torque
Drive Size 1 inch (25.4 mm)
Wrench Length 45.28 inch (1150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 2824002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details