Norbar Torque Tools, Inc. 1" Torque Wrench Model 1000 P 14008

Description
'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.
Datasheet
Description
'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Willoughby, OH, USA
1" Torque Wrench Model 1000 P
14008
1" Torque Wrench Model 1000 P 14008
'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.

'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 14008
Product Name 1" Torque Wrench Model 1000 P
Type Torque
Drive Size 1 inch (25.4 mm)
Wrench Length 49.21 inch (1250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details