Norbar Torque Tools, Inc. 3/8" Torque Wrench Model SL0 11034

Description
Features Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both 16mm spigot and 9 x 12mm female. Production 'P' Type versions designed to discourage unauthorised alteration. Fixed head version has a push through square for left and right handed torque tightening. Unmistakable signal when set torque is reached.
Datasheet
Description
Features Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both 16mm spigot and 9 x 12mm female. Production 'P' Type versions designed to discourage unauthorised alteration. Fixed head version has a push through square for left and right handed torque tightening. Unmistakable signal when set torque is reached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8
Willoughby, OH, USA
3/8" Torque Wrench Model SL0
11034
3/8" Torque Wrench Model SL0 11034
Features Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both 16mm spigot and 9 x 12mm female. Production 'P' Type versions designed to discourage unauthorised alteration. Fixed head version has a push through square for left and right handed torque tightening. Unmistakable signal when set torque is reached.
    Features
  • Accuracy exceeds all international standards.
  • Traceable calibration certificate supplied to satisfy ISO 9000 quality systems.
  • High quality 72 tooth ratchet allows use in confined spaces.
  • Torque Handle versions, both 16mm spigot and 9 x 12mm female.
  • Production 'P' Type versions designed to discourage unauthorised alteration.
  • Fixed head version has a push through square for left and right handed torque tightening.
  • Unmistakable signal when set torque is reached.
Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 11034
Product Name 3/8" Torque Wrench Model SL0
Type Torque
Drive Size 0.3750 inch (9.52 mm)
Wrench Length 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 1252438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details