Norbar Torque Tools, Inc. Torque Handle Model 100 FTH 13023

Description
Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.
Datasheet
Description
Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Handle Model 100 FTH - 13023 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Torque Handle Model 100 FTH
13023
Torque Handle Model 100 FTH 13023
Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.

Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 13023
Product Name Torque Handle Model 100 FTH
Type Torque
Drive Size 0.3543 to 0.4724 inch (9 to 12 mm)
Wrench Length 13.44 inch (342 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details