Norbar Torque Tools, Inc. Torque Handle Model 330 FTH 13027

Description
Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.
Datasheet
Description
Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Handle Model 330 FTH - 13027 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Torque Handle Model 330 FTH
13027
Torque Handle Model 330 FTH 13027
Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.

Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 13027
Product Name Torque Handle Model 330 FTH
Type Torque
Drive Size 0.5512 to 0.7087 inch (14 to 18 mm)
Wrench Length 26.63 inch (676 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details