SUPER Save-Lite® DRY FALL is a modified alkyd, intense white paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity.
RECOMMENDED USAGE
For use over prepared ceilings and walls of commercial and institutional buildings, textile mills, warehouses, production facilities, gymnasiums or wherever a maximum light reflective finish is required. Designed to provide a uniform the appearance on a variety of surfaces typically found in industrial construction. Acceptable for use in high performance architectural applications.
| Sherwin-Williams Protective & Marine Coatings | |
|---|---|
| Product Category | Wall Coatings |
| Product Name | Super Save-Lite® Dryfall |
| Type | Paint |
| Cure / Setting Technology | Film Drying |
| Substrate | Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing |
| Coating Material | Alkyd; Resin |
| Form | Liquid |