Campbell Scientific, Inc. Ethernet Interface CompactFlash Module NL115

Description
The NL115 is a 10baseT ethernet interface device and a CompactFlash module. The device allows a Campbell CR1000 or CR3000 datalogger to communicate with a computer using TCP/IP, making it possible to communicate over a local area network or a dedicated Internet connection. The NL115/CF card combination can be used to expand the datalogger’s memory, transport data/programs from field site to the office, and store JPEG images when the CC640 digital camera is connected to the datalogger. You can retrieve data stored on the CompactFlash card through a communications link with the datalogger or by removing the card and carrying it to a computer. The computer can read the CompactFlash card either with the computer’s PCMCIA slot and the CF1 adapter or the computer’s USB port and the ImageMate® Reader/Writer.
Description
The NL115 is a 10baseT ethernet interface device and a CompactFlash module. The device allows a Campbell CR1000 or CR3000 datalogger to communicate with a computer using TCP/IP, making it possible to communicate over a local area network or a dedicated Internet connection. The NL115/CF card combination can be used to expand the datalogger’s memory, transport data/programs from field site to the office, and store JPEG images when the CC640 digital camera is connected to the datalogger. You can retrieve data stored on the CompactFlash card through a communications link with the datalogger or by removing the card and carrying it to a computer. The computer can read the CompactFlash card either with the computer’s PCMCIA slot and the CF1 adapter or the computer’s USB port and the ImageMate® Reader/Writer.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface CompactFlash Module - NL115 - Campbell Scientific, Inc.
Logan, UT, USA
Ethernet Interface CompactFlash Module
NL115
Ethernet Interface CompactFlash Module NL115
The NL115 is a 10baseT ethernet interface device and a CompactFlash module. The device allows a Campbell CR1000 or CR3000 datalogger to communicate with a computer using TCP/IP, making it possible to communicate over a local area network or a dedicated Internet connection. The NL115/CF card combination can be used to expand the datalogger’s memory, transport data/programs from field site to the office, and store JPEG images when the CC640 digital camera is connected to the datalogger. You can retrieve data stored on the CompactFlash card through a communications link with the datalogger or by removing the card and carrying it to a computer. The computer can read the CompactFlash card either with the computer’s PCMCIA slot and the CF1 adapter or the computer’s USB port and the ImageMate® Reader/Writer.

The NL115 is a 10baseT ethernet interface device and a CompactFlash module. The device allows a Campbell CR1000 or CR3000 datalogger to communicate with a computer using TCP/IP, making it possible to communicate over a local area network or a dedicated Internet connection.

The NL115/CF card combination can be used to expand the datalogger’s memory, transport data/programs from field site to the office, and store JPEG images when the CC640 digital camera is connected to the datalogger. You can retrieve data stored on the CompactFlash card through a communications link with the datalogger or by removing the card and carrying it to a computer. The computer can read the CompactFlash card either with the computer’s PCMCIA slot and the CF1 adapter or the computer’s USB port and the ImageMate® Reader/Writer.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Flash Memory Cards
Product Number NL115
Product Name Ethernet Interface CompactFlash Module
Memory Type CompactFlash®
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 640 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - AMF-SM8V4-512GDSBC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 512 GB
View Details
Memory card - 758-879/000-000 - WAGO
Specs
Memory Type CompactFlash®
View Details
2 suppliers
Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD™
View Details
2 suppliers
Compact Flash Cards - 2523010 - RS Components, Ltd.
Specs
Memory Type CompactFlash®
Transfer Speed 7.5 MB/sec
Standards and Certifications RoHS
View Details