Campbell Scientific, Inc. I/O-to-USB Flash Memory Drive SC115 CS

Description
The SC115 CS I/O-to-USB Flash Memory Drive is an innovative 2-GB device that allows you to augment your onsite data storage or to transport data between the datalogger and PC. It has both a CS I/O port and a USB port, for great, easy data mobility. The SC115 can be used with most of our CRBasic dataloggers, and is the only storage device compatible with our CR800 and CR850. This lightweight, portable device directly connects to either the datalogger’s CS I/O port or a PC’s USB port (no cables or interfaces required). Features Compatible with most Campbell Scientific dataloggers The only storage device that can be used by the CR800 and CR850
Description
The SC115 CS I/O-to-USB Flash Memory Drive is an innovative 2-GB device that allows you to augment your onsite data storage or to transport data between the datalogger and PC. It has both a CS I/O port and a USB port, for great, easy data mobility. The SC115 can be used with most of our CRBasic dataloggers, and is the only storage device compatible with our CR800 and CR850. This lightweight, portable device directly connects to either the datalogger’s CS I/O port or a PC’s USB port (no cables or interfaces required). Features Compatible with most Campbell Scientific dataloggers The only storage device that can be used by the CR800 and CR850

Suppliers

Company
Product
Description
Supplier Links
I/O-to-USB Flash Memory Drive - SC115 CS - Campbell Scientific, Inc.
Logan, UT, USA
I/O-to-USB Flash Memory Drive
SC115 CS
I/O-to-USB Flash Memory Drive SC115 CS
The SC115 CS I/O-to-USB Flash Memory Drive is an innovative 2-GB device that allows you to augment your onsite data storage or to transport data between the datalogger and PC. It has both a CS I/O port and a USB port, for great, easy data mobility. The SC115 can be used with most of our CRBasic dataloggers, and is the only storage device compatible with our CR800 and CR850. This lightweight, portable device directly connects to either the datalogger’s CS I/O port or a PC’s USB port (no cables or interfaces required). Features Compatible with most Campbell Scientific dataloggers The only storage device that can be used by the CR800 and CR850

The SC115 CS I/O-to-USB Flash Memory Drive is an innovative 2-GB device that allows you to augment your onsite data storage or to transport data between the datalogger and PC. It has both a CS I/O port and a USB port, for great, easy data mobility.

The SC115 can be used with most of our CRBasic dataloggers, and is the only storage device compatible with our CR800 and CR850. This lightweight, portable device directly connects to either the datalogger’s CS I/O port or a PC’s USB port (no cables or interfaces required).

Features

  • Compatible with most Campbell Scientific dataloggers
  • The only storage device that can be used by the CR800 and CR850
Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Flash Memory Cards
Product Number SC115 CS
Product Name I/O-to-USB Flash Memory Drive
Memory Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Sticks - 1805829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type USB
Standards and Certifications RoHS
View Details
SQFlash CFast 640, SATA Gen. 3 (6.0Gbps) - SQF-S10U2-32G-SBE - Advantech
Specs
Memory Type SD™
Memory Size 32 GB
View Details
Memory card - CAMC-M-S-F10-V1 - Festo Corporation
Specs
Memory Type SD™
View Details
2 suppliers