Belden Inc. Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| 1 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE | |
| 10 PAIR AES/EBU, 26AWG/0.14mm², ISTP, FLEX, LSZH, STAGE | |
| 10 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE | |
| 1172A Microphone Cable, Straight Stereo Plug, Audio Patch Cord | |
| 12 PAIR AES/EBU, 26AWG/0.14mm², ISTP, FLEX, LSZH, STAGE | |
| 12 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE | |
| 16 PAIR AES/EBU, 26AWG/0.14mm², ISTP, FLEX, LSZH, STAGE | |
| 16 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE | |
| 2 PAIR AES/EBU, 26AWG/0.14mm², ISTP, FLEX, LSZH, STAGE | |
| 2 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE | |
| 4 PAIR AES/EBU, 26AWG/0.14mm², ISTP, FLEX, LSZH, STAGE | |
| 4 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE | |
| 8 PAIR AES/EBU, 26AWG/0.14mm², ISTP, FLEX, LSZH, STAGE | |
| 8 PAIR AES/EBU, 26AWG/0.14mm², ISTP, LSZH, STAGE | |
| ANALOG AUDIO 12 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE | |
| ANALOG AUDIO 16 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE | |
| ANALOG AUDIO 24 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE | |
| ANALOG AUDIO 28 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE | |
| ANALOG AUDIO 4 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE | |
| ANALOG AUDIO 40 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE | |
| ANALOG AUDIO 8 PAIR, 26AWG/0.14mm², ISTP, PVC, STAGE | |
| LIGHTNING CONTROL 2 PAIR 22AWG/0.34mm² DMX512 PVC | |
| Speaker Cable, 2 Conductor 0.5mm² (28 x 0.15mm) Oxygen-Free Bare Copper (High Conductivity), PVC insulation, parallel, CPR Euroclass Eca. | |
| Speaker Cable, 2 Conductor 1.5mm² (30 x 0.25mm) Oxygen-Free Bare Copper (High Conductivity), PVC Insulation, PVC Jacket, Flexible, CPR Euroclass Eca. | |
| Speaker Cable, 2 Conductor 2.5mm² (50 x 0.25mm) Oxygen-Free Bare Copper (High Conductivity), PVC Insulation, PVC Jacket, Flexible, CPR Euroclass Eca. | |
| Speaker Cable, 2 Conductor 4.0mm² (56 x 0.30mm) Oxygen-Free Bare Copper (High Conductivity), PVC Insulation, PVC Jacket, Flexible, CPR Euroclass Eca. | |
| Speaker Cable, 4 Conductor 2.5mm² (50 x 0.25mm) Oxygen-Free Bare Copper (High Conductivity), PVC Insulation, PVC Jacket, Flexible, CPR Euroclass Eca. | |
| Speaker Cable, 8 Conductor 2.5mm² (50 x 0.25mm) Oxygen-Free Bare Copper (High Conductivity), PVC Insulation, PVC Jacket, Flexible, CPR Euroclass Eca. |
| << Prev |