Belden Inc. Multiple Conductor Cables 9992 060500

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6106-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6106-500-ND
Multiple Conductor Cables BEL6106-500-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden - 04F5172 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden
04F5172
Shielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden 04F5172
SHIELDED MULTIPAIR CABLE 9PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 9PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Jacket Material:PERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6106-500-ND 04F5172
Product Name Multiple Conductor Cables Shielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Audio Cable - 4441146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details