VortexMaster flowmeters are used for accurate measurement of the flow of gas, liquid and steam over a wide temperature range. Vortex meters are ideal for measuring low viscose liquids, demineralized water and direct steam mass flow, and they are ideal for cost-effective, integral temperature measurement.
VortexMaster FSV450 is the advanced version with additional analog input for mass or energy flow measurement, available with integral or remote transmitter with up to 30 m (98 ft.) cable length. Because of the optional inputs, discrete flow computers are no longer needed in many applications.
Standard features:
Optionally available:
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FSV450 |
| Product Name | Two-Wire Vortex Flowmeter |
| Meter Technology | Vortex (Shedding) Meter |
| Features | Programmable |
| Additional Variables Measured | Temperature |
| Approvals | ATEX; IECEx, FM, NEPSI |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |