Schaffner EMC Inc. High Efficiency Transformer

Description
Schaffner high efficiency transformers offer the best ratio between initial cost and operating cost for sensitive applications. We are experienced in designing the ideal construction and finding the optimum material mix for lower transformer losses. Lowering the energy consumption would result in reduced operating costs and less harmful emissions for your operation. Capabilities Phases: 1 and 3 Power range: up to 10 MVA Voltage range: up to 36 kV Lightning impulse: up to 300 kV Fundamental frequency: 16 Hz up to 30 kHz Efficiency: up to 99.9 % Coil technology: VPI, Magne-seal Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply
Description
Schaffner high efficiency transformers offer the best ratio between initial cost and operating cost for sensitive applications. We are experienced in designing the ideal construction and finding the optimum material mix for lower transformer losses. Lowering the energy consumption would result in reduced operating costs and less harmful emissions for your operation. Capabilities Phases: 1 and 3 Power range: up to 10 MVA Voltage range: up to 36 kV Lightning impulse: up to 300 kV Fundamental frequency: 16 Hz up to 30 kHz Efficiency: up to 99.9 % Coil technology: VPI, Magne-seal Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Transformer -  - Schaffner EMC Inc.
Edison, NJ, USA
High Efficiency Transformer
High Efficiency Transformer
Schaffner high efficiency transformers offer the best ratio between initial cost and operating cost for sensitive applications. We are experienced in designing the ideal construction and finding the optimum material mix for lower transformer losses. Lowering the energy consumption would result in reduced operating costs and less harmful emissions for your operation. Capabilities Phases: 1 and 3 Power range: up to 10 MVA Voltage range: up to 36 kV Lightning impulse: up to 300 kV Fundamental frequency: 16 Hz up to 30 kHz Efficiency: up to 99.9 % Coil technology: VPI, Magne-seal Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply

Schaffner high efficiency transformers offer the best ratio between initial cost and operating cost for sensitive applications.

We are experienced in designing the ideal construction and finding the optimum material mix for lower transformer losses. Lowering the energy consumption would result in reduced operating costs and less harmful emissions for your operation.

Capabilities

  • Phases: 1 and 3
  • Power range: up to 10 MVA
  • Voltage range: up to 36 kV
  • Lightning impulse: up to 300 kV
  • Fundamental frequency: 16 Hz up to 30 kHz
  • Efficiency: up to 99.9 %
  • Coil technology: VPI, Magne-seal
  • Insulation classes: 180 / 200 / 220
  • Protection class: up to IP67 and NEMA 6/6P
  • AN, AF, WD
  • Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE

Markets

  • Motor drives
  • Mobility
  • Renewables
  • Infrastructure
  • Building technology
  • Factory automation
  • Machinery
  • Power supply
Supplier's Site

Technical Specifications

  Schaffner EMC Inc.
Product Category Power Transformers
Product Name High Efficiency Transformer
Cooling Method Cooling Methods: AN, AF, WD
Unlock Full Specs
to access all available technical data