Schaffner middle frequency (MF) transformers take your high-demand and advanced applications to the next level.
Since the beginning of the MF transformers development, we have been at the cutting edge of this technology. Combining our innovative winding design with carefully selected premium core materials and have achieved maximal values of power density per weight (kW/kg). By applying our customized cooling methods, Schaffner MF transformers prove exceptional reliability in many applications.
Capabilities
Phases: 1 and 3
Power range: up to 5 MVA
Voltage range: up to 10 kV
Fundamental frequency: 1 kHz up to 30 kHz
Coil technology: VPI, Magne-seal
Insulation classes: 180 / 200 / 220
Protection class: up to IP67 and NEMA 6/6P
AN, AF, WD
Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE
Markets
Motor drives
Mobility
Renewables
Infrastructure
Building technology
Factory automation
Machinery
Power supply
Schaffner middle frequency (MF) transformers take your high-demand and advanced applications to the next level.
Since the beginning of the MF transformers development, we have been at the cutting edge of this technology. Combining our innovative winding design with carefully selected premium core materials and have achieved maximal values of power density per weight (kW/kg). By applying our customized cooling methods, Schaffner MF transformers prove exceptional reliability in many applications.
Capabilities
- Phases: 1 and 3
- Power range: up to 5 MVA
- Voltage range: up to 10 kV
- Fundamental frequency: 1 kHz up to 30 kHz
- Coil technology: VPI, Magne-seal
- Insulation classes: 180 / 200 / 220
- Protection class: up to IP67 and NEMA 6/6P
- AN, AF, WD
- Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE
Markets
- Motor drives
- Mobility
- Renewables
- Infrastructure
- Building technology
- Factory automation
- Machinery
- Power supply