Schaffner EMC Inc. Pulse Transformer with Double Secondary Winding IT series

Description
Galvanic separation of drive and power circuit Voltage resistance up to 4kV Ignition current up to 1A Turns ratio up to 3:1:1 Frequency : ≤ 40000 Hz Ignition currents : 0.1 to 1 A Operating frequency : 0 to 40000 Hz Rise time : 0.4 to 4 µs
Datasheet
Description
Galvanic separation of drive and power circuit Voltage resistance up to 4kV Ignition current up to 1A Turns ratio up to 3:1:1 Frequency : ≤ 40000 Hz Ignition currents : 0.1 to 1 A Operating frequency : 0 to 40000 Hz Rise time : 0.4 to 4 µs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer with Double Secondary Winding - IT series - Schaffner EMC Inc.
Edison, NJ, USA
Pulse Transformer with Double Secondary Winding
IT series
Pulse Transformer with Double Secondary Winding IT series
Galvanic separation of drive and power circuit Voltage resistance up to 4kV Ignition current up to 1A Turns ratio up to 3:1:1 Frequency : ≤ 40000 Hz Ignition currents : 0.1 to 1 A Operating frequency : 0 to 40000 Hz Rise time : 0.4 to 4 µs
  • Galvanic separation of drive and power circuit
  • Voltage resistance up to 4kV
  • Ignition current up to 1A
  • Turns ratio up to 3:1:1

Frequency : ≤ 40000 Hz
Ignition currents : 0.1 to 1 A
Operating frequency : 0 to 40000 Hz
Rise time : 0.4 to 4 µs

Supplier's Site Datasheet
Pulse Transformer with Single Secondary Winding - IT series - Schaffner EMC Inc.
Edison, NJ, USA
Pulse Transformer with Single Secondary Winding
IT series
Pulse Transformer with Single Secondary Winding IT series
Galvanic separation of drive and power circuit Voltage resistance up to 8 kV Ignition current up to 3 A Turns ratio up to 3:1 Frequency : ≤ 40000 Hz Ignition currents : 0.1 to 3 A Operating frequency : 0 to 40000 Hz Rise time : 0.3 to 2.3 µs
  • Galvanic separation of drive and power circuit
  • Voltage resistance up to 8 kV
  • Ignition current up to 3 A
  • Turns ratio up to 3:1

Frequency : ≤ 40000 Hz
Ignition currents : 0.1 to 3 A
Operating frequency : 0 to 40000 Hz
Rise time : 0.3 to 2.3 µs

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc. Schaffner EMC Inc.
Product Category Transformers Transformers
Product Number IT series IT series
Product Name Pulse Transformer with Double Secondary Winding Pulse Transformer with Single Secondary Winding
Category Signal Signal
Other Transformer Types / Applications Electronics; Pulse Transformers Electronics; Pulse Transformers
Winding Turns Step-Down Transformer; One to One Step-Down Transformer; One to One
Mounting PCB/SMD PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 144P - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Balun - 2312-QPP0022SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 4.00E6 Hz
View Details