Schaffner EMC Inc. 17MH 25A Pulse Transformer IT248

Description
XFRMR PULSE 2:1 SGL 17MH .25A Product overview: IT248 from Schaffner EMC, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MH, 25A. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 17MH, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-IT248 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR PULSE 2:1 SGL 17MH .25A Product overview: IT248 from Schaffner EMC, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MH, 25A. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 17MH, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-IT248 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17MH 25A Pulse Transformer - 166-IT248 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17MH 25A Pulse Transformer
166-IT248
17MH 25A Pulse Transformer 166-IT248
XFRMR PULSE 2:1 SGL 17MH .25A Product overview: IT248 from Schaffner EMC, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MH, 25A. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 17MH, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-IT248 can be used for catalog matching and distributor lookup.

XFRMR PULSE 2:1 SGL 17MH .25A Product overview: IT248 from Schaffner EMC, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MH, 25A. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 17MH, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-IT248 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1141856-IT248 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1141856-IT248
Transformers - Pulse Transformers 1141856-IT248
Win Source Part Number: 1141856-IT248 Category: Transformers>Pulse Transformers Series: IT Package: Tray Transformer Type: Data/Voice Coupling Inductance: 17mH Height - Seated (Max): 0.445" (11.30mm) Standard Package: 200 Weight: 0.2 oz (5.7 g) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Dimension: 0.693" L x 0.657" W (17.60mm x 16.70mm) Alternative Parts (Cross-Reference): 800068; IT 248; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Schaffner EMC Inc. Other Names: 800068,IT 248,817-1515,22-485

Win Source Part Number: 1141856-IT248
Category: Transformers>Pulse Transformers
Series: IT
Package: Tray
Transformer Type: Data/Voice Coupling
Inductance: 17mH
Height - Seated (Max): 0.445" (11.30mm)
Standard Package: 200
Weight: 0.2 oz (5.7 g)
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
Dimension: 0.693" L x 0.657" W (17.60mm x 16.70mm)
Alternative Parts (Cross-Reference): 800068; IT 248;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Schaffner EMC Inc.
Other Names: 800068,IT 248,817-1515,22-485

Buy Now Datasheet
Pulse Transformers - 1736407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
1736407
Pulse Transformers 1736407
Schaffner IT248 Pulse Transformer

Schaffner IT248 Pulse Transformer

Supplier's Site
Pulse Transformers - 1704971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
1704971
Pulse Transformers 1704971
Schaffner IT248 Pulse Transformer

Schaffner IT248 Pulse Transformer

Supplier's Site
Futian, China
Transformers - Pulse Transformers
IT248
Transformers - Pulse Transformers IT248
XFRMR PULSE 2:1 SGL 17MH .25A

XFRMR PULSE 2:1 SGL 17MH .25A

Supplier's Site
Pulse Transformers - IT248 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
IT248
Pulse Transformers IT248
XFRMR PULSE 2:1 SGL 17MH .25A

XFRMR PULSE 2:1 SGL 17MH .25A

Supplier's Site Datasheet
Pulse Transformer, 2 Schaffner - 11B3551 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 2 Schaffner
11B3551
Pulse Transformer, 2 Schaffner 11B3551
PULSE TRANSFORMER, 2:1, 17MH; Turns Ratio:2:1:1; Inductance:17mH; DC Resistance:3.2ohm; ET Constant:350Vµs; Isolation Voltage:3.2kV; Product Range:IT Series RoHS Compliant: Yes

PULSE TRANSFORMER, 2:1, 17MH; Turns Ratio:2:1:1; Inductance:17mH; DC Resistance:3.2ohm; ET Constant:350Vµs; Isolation Voltage:3.2kV; Product Range:IT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 166-IT248 1141856-IT248 1736407 IT248 IT248 11B3551
Product Name 17MH 25A Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Pulse Transformers Pulse Transformer, 2 Schaffner
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3.00E8 Hz
View Details
Balun - 2312-QPP0022TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:1 CORE & WIRE Transformer, 10 - 1800 MHz, 75Ω - TRS1-182-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers