Schaffner EMC Inc. Multi-Pulse Drive Transformer

Description
Schaffner provides isolation multi-pulse drive transformers for variable speed and variable frequency drive applications. These units, also named rectifier transformers, are not just oversized standard units, but are designed specifically for inherent harmonics, minimal space requirements, and other unique characteristics of drive systems. Schaffner has a long history with major drive manufacturers in several markets. Our experience includes step-up transformers and winding configurations for multi-pulse transformers like 18-, 24- and 36- pulse designs. Capabilities Phases: 1 and 3 Power range: up to 10 MVA Voltage range: up to 36 kV Lightning impulse: up to 300 kV Fundamental frequency: 16 Hz up to 30 kHz Coil technology: VPI, Magne-seal Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply
Datasheet
Description
Schaffner provides isolation multi-pulse drive transformers for variable speed and variable frequency drive applications. These units, also named rectifier transformers, are not just oversized standard units, but are designed specifically for inherent harmonics, minimal space requirements, and other unique characteristics of drive systems. Schaffner has a long history with major drive manufacturers in several markets. Our experience includes step-up transformers and winding configurations for multi-pulse transformers like 18-, 24- and 36- pulse designs. Capabilities Phases: 1 and 3 Power range: up to 10 MVA Voltage range: up to 36 kV Lightning impulse: up to 300 kV Fundamental frequency: 16 Hz up to 30 kHz Coil technology: VPI, Magne-seal Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Pulse Drive Transformer -  - Schaffner EMC Inc.
Edison, NJ, USA
Multi-Pulse Drive Transformer
Multi-Pulse Drive Transformer
Schaffner provides isolation multi-pulse drive transformers for variable speed and variable frequency drive applications. These units, also named rectifier transformers, are not just oversized standard units, but are designed specifically for inherent harmonics, minimal space requirements, and other unique characteristics of drive systems. Schaffner has a long history with major drive manufacturers in several markets. Our experience includes step-up transformers and winding configurations for multi-pulse transformers like 18-, 24- and 36- pulse designs. Capabilities Phases: 1 and 3 Power range: up to 10 MVA Voltage range: up to 36 kV Lightning impulse: up to 300 kV Fundamental frequency: 16 Hz up to 30 kHz Coil technology: VPI, Magne-seal Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P AN, AF, WD Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility Renewables Infrastructure Building technology Factory automation Machinery Power supply

Schaffner provides isolation multi-pulse drive transformers for variable speed and variable frequency drive applications.

These units, also named rectifier transformers, are not just oversized standard units, but are designed specifically for inherent harmonics, minimal space requirements, and other unique characteristics of drive systems. Schaffner has a long history with major drive manufacturers in several markets. Our experience includes step-up transformers and winding configurations for multi-pulse transformers like 18-, 24- and 36- pulse designs.

Capabilities

  • Phases: 1 and 3
  • Power range: up to 10 MVA
  • Voltage range: up to 36 kV
  • Lightning impulse: up to 300 kV
  • Fundamental frequency: 16 Hz up to 30 kHz
  • Coil technology: VPI, Magne-seal
  • Insulation classes: 180 / 200 / 220
  • Protection class: up to IP67 and NEMA 6/6P
  • AN, AF, WD
  • Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE

Markets

  • Motor drives
  • Mobility
  • Renewables
  • Infrastructure
  • Building technology
  • Factory automation
  • Machinery
  • Power supply
Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Power Transformers
Product Name Multi-Pulse Drive Transformer
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Leaded World Series™ Power Transformers - VPL24-210 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Control Circuit Transformer - 1497B-A6-M16-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 250 VA
View Details