Schaffner is the leading supplier of dry-type transformer products for distribution and trackside power applications. Strong technical expertise and vast application experience allow us to design the best solutions for these demanding applications.
Our products are installed in traction power substations in over 50 cities worldwide and include traction power transformers (TPT), interphase transformers (IPT), auxiliary power transformers (APT), and DC negative return reactors. In addition to that, Schaffner medium voltage (MV) grid step-up transformers support photovoltaic (PV), wind energy, hydro, bio-fuel and energy storage applications worldwide.
Capabilities
Phases: 1 and 3
Power range: up to 10 MVA
Voltage range: up to 36 kV
Lightning impulse: up to 300 kV
Fundamental frequency: 16 Hz up to 30 kHz
Coil technology: VPI, Magne-seal
Insulation classes: 180 / 200 / 220
Protection class: up to IP67 and NEMA 6/6P
AN, AF, WD
Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE
Markets
Motor drives
Renewables
Infrastructure
Building technology
Schaffner is the leading supplier of dry-type transformer products for distribution and trackside power applications. Strong technical expertise and vast application experience allow us to design the best solutions for these demanding applications.
Our products are installed in traction power substations in over 50 cities worldwide and include traction power transformers (TPT), interphase transformers (IPT), auxiliary power transformers (APT), and DC negative return reactors. In addition to that, Schaffner medium voltage (MV) grid step-up transformers support photovoltaic (PV), wind energy, hydro, bio-fuel and energy storage applications worldwide.
Capabilities
- Phases: 1 and 3
- Power range: up to 10 MVA
- Voltage range: up to 36 kV
- Lightning impulse: up to 300 kV
- Fundamental frequency: 16 Hz up to 30 kHz
- Coil technology: VPI, Magne-seal
- Insulation classes: 180 / 200 / 220
- Protection class: up to IP67 and NEMA 6/6P
- AN, AF, WD
- Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE
Markets
- Motor drives
- Renewables
- Infrastructure
- Building technology