Schaffner EMC Inc. Transformers - Pulse Transformers IT234

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328488-IT234 Category: Transformers>Pulse Transformers Packaging: Tray Size / Dimension: 1.063" L x 0.886" W (27.00mm x 22.50mm) Transformer Type: Data/Voice Coupling Inductance: 17mH Standard Package: 100 Mounting: Through Hole Weight: 0.46 oz (13.11 g) Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 800058,22-458,817-15 04,IT 234 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328488-IT234 Category: Transformers>Pulse Transformers Packaging: Tray Size / Dimension: 1.063" L x 0.886" W (27.00mm x 22.50mm) Transformer Type: Data/Voice Coupling Inductance: 17mH Standard Package: 100 Mounting: Through Hole Weight: 0.46 oz (13.11 g) Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 800058,22-458,817-15 04,IT 234 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1328488-IT234 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1328488-IT234
Transformers - Pulse Transformers 1328488-IT234
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328488-IT234 Category: Transformers>Pulse Transformers Packaging: Tray Size / Dimension: 1.063" L x 0.886" W (27.00mm x 22.50mm) Transformer Type: Data/Voice Coupling Inductance: 17mH Standard Package: 100 Mounting: Through Hole Weight: 0.46 oz (13.11 g) Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 800058,22-458,817-15 04,IT 234 RoHS Status: ROHS3 Compliant

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1328488-IT234
Category: Transformers>Pulse Transformers
Packaging: Tray
Size / Dimension: 1.063" L x 0.886" W (27.00mm x 22.50mm)
Transformer Type: Data/Voice Coupling
Inductance: 17mH
Standard Package: 100
Mounting: Through Hole
Weight: 0.46 oz (13.11 g)
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 800058,22-458,817-1504,IT 234
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
IT234
Transformers - Pulse Transformers IT234
XFRMR PULSE 3:1:1 DL 17MH .25A

XFRMR PULSE 3:1:1 DL 17MH .25A

Supplier's Site
Transformer, Pulse, 3 Schaffner - 90C0517 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Pulse, 3 Schaffner
90C0517
Transformer, Pulse, 3 Schaffner 90C0517
TRANSFORMER, PULSE, 3:1:1, 17mH; Turns Ratio:3:1:1; Inductance:17mH; DC Resistance:2ohm; ET Constant:280Vµs; Isolation Voltage:4kV; Product Range:IT Series RoHS Compliant: Yes

TRANSFORMER, PULSE, 3:1:1, 17mH; Turns Ratio:3:1:1; Inductance:17mH; DC Resistance:2ohm; ET Constant:280Vµs; Isolation Voltage:4kV; Product Range:IT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 1328488-IT234 IT234 90C0517
Product Name Transformers - Pulse Transformers Transformers - Pulse Transformers Transformer, Pulse, 3 Schaffner
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HPF2187L HPF2187LC - HPF2187L HPF2187LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A108161-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details