Schaffner EMC Inc. Transformers - Pulse Transformers IT244

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328449-IT244 Category: Transformers>Pulse Transformers Packaging: Tray Size / Dimension: 0.693" L x 0.657" W (17.60mm x 16.70mm) Transformer Type: Data/Voice Coupling Inductance: 15mH Height - Seated (Max): 0.445" (11.30mm) Standard Package: 200 Mounting: Through Hole Weight: 0.2 oz (5.7 g) Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 22-472,817-1511,IT 244,800062 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328449-IT244 Category: Transformers>Pulse Transformers Packaging: Tray Size / Dimension: 0.693" L x 0.657" W (17.60mm x 16.70mm) Transformer Type: Data/Voice Coupling Inductance: 15mH Height - Seated (Max): 0.445" (11.30mm) Standard Package: 200 Mounting: Through Hole Weight: 0.2 oz (5.7 g) Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 22-472,817-1511,IT 244,800062 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1328449-IT244 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1328449-IT244
Transformers - Pulse Transformers 1328449-IT244
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328449-IT244 Category: Transformers>Pulse Transformers Packaging: Tray Size / Dimension: 0.693" L x 0.657" W (17.60mm x 16.70mm) Transformer Type: Data/Voice Coupling Inductance: 15mH Height - Seated (Max): 0.445" (11.30mm) Standard Package: 200 Mounting: Through Hole Weight: 0.2 oz (5.7 g) Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 22-472,817-1511,IT 244,800062 RoHS Status: ROHS3 Compliant

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1328449-IT244
Category: Transformers>Pulse Transformers
Packaging: Tray
Size / Dimension: 0.693" L x 0.657" W (17.60mm x 16.70mm)
Transformer Type: Data/Voice Coupling
Inductance: 15mH
Height - Seated (Max): 0.445" (11.30mm)
Standard Package: 200
Mounting: Through Hole
Weight: 0.2 oz (5.7 g)
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 22-472,817-1511,IT 244,800062
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
IT244
Transformers - Pulse Transformers IT244
XFRMR PULSE 3:1:1 DL 15MH .1A

XFRMR PULSE 3:1:1 DL 15MH .1A

Supplier's Site
Pulse Transfmr, 15Mh, 3 Schaffner - 11B3547 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transfmr, 15Mh, 3 Schaffner
11B3547
Pulse Transfmr, 15Mh, 3 Schaffner 11B3547
PULSE TRANSFMR, 15MH, 3:1:1; Turns Ratio:3:1:1; Inductance:15mH; DC Resistance:2.8ohm; ET Constant:200Vµs; Isolation Voltage:-; Product Range:IT Series RoHS Compliant: Yes

PULSE TRANSFMR, 15MH, 3:1:1; Turns Ratio:3:1:1; Inductance:15mH; DC Resistance:2.8ohm; ET Constant:200Vµs; Isolation Voltage:-; Product Range:IT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 1328449-IT244 IT244 11B3547
Product Name Transformers - Pulse Transformers Transformers - Pulse Transformers Pulse Transfmr, 15Mh, 3 Schaffner
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HPF2187L HPF2187LC - HPF2187L HPF2187LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1672209-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details