Schaffner EMC Inc. Pulse Transformers - IT245 IT245

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 876029-IT245 Series: IT Features: Pulse Transformer Package: Tray Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 22-449, 817-1512, 800054, IT 245
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 876029-IT245 Series: IT Features: Pulse Transformer Package: Tray Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 22-449, 817-1512, 800054, IT 245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - IT245 - 876029-IT245 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - IT245
876029-IT245
Pulse Transformers - IT245 876029-IT245
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 876029-IT245 Series: IT Features: Pulse Transformer Package: Tray Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 22-449, 817-1512, 800054, IT 245

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 876029-IT245
Series: IT
Features: Pulse Transformer
Package: Tray
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 22-449, 817-1512, 800054, IT 245

Buy Now Datasheet
Pulse Transformers - 1736340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
1736340
Pulse Transformers 1736340
Schaffner IT245 Pulse Transformer

Schaffner IT245 Pulse Transformer

Supplier's Site
Pulse Transformers - 1704967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
1704967
Pulse Transformers 1704967
Schaffner IT245 Pulse Transformer

Schaffner IT245 Pulse Transformer

Supplier's Site
8MH 1A Pulse Transformer - 166-IT245 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8MH 1A Pulse Transformer
166-IT245
8MH 1A Pulse Transformer 166-IT245
XFRMR PULSE 1:1 SGL 8MH .1A Product overview: IT245 from Schaffner EMC, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MH, 1A. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 8MH, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-IT245 can be used for catalog matching and distributor lookup.

XFRMR PULSE 1:1 SGL 8MH .1A Product overview: IT245 from Schaffner EMC, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MH, 1A. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 8MH, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-IT245 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
IT245
Transformers - Pulse Transformers IT245
XFRMR PULSE 1:1 SGL 8MH .1A

XFRMR PULSE 1:1 SGL 8MH .1A

Supplier's Site
Transformer, Pulse, 1 Schaffner - 11B3548 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Pulse, 1 Schaffner
11B3548
Transformer, Pulse, 1 Schaffner 11B3548
TRANSFORMER, PULSE, 1:1, 8mH; Turns Ratio:1:1; Inductance:8mH; DC Resistance:1.48ohm; ET Constant:500Vµs; Isolation Voltage:4kV; Product Range:IT Series RoHS Compliant: Yes

TRANSFORMER, PULSE, 1:1, 8mH; Turns Ratio:1:1; Inductance:8mH; DC Resistance:1.48ohm; ET Constant:500Vµs; Isolation Voltage:4kV; Product Range:IT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 876029-IT245 1736340 166-IT245 IT245 11B3548
Product Name Pulse Transformers - IT245 Pulse Transformers 8MH 1A Pulse Transformer Transformers - Pulse Transformers Transformer, Pulse, 1 Schaffner
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5478-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-36 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details