Schaffner EMC Inc. Traction Transformer

Description
Schaffner brings a wide experience in the traction rolling stock transformer business. Since decades, we design and produce successfully high quality devices and solutions for the railway market. Our traction transformers stand for exceptional reliability and superior product attributes. Shock and vibration resistance, fire and smoke proof, low weight and a very compact custom design are just a few of our quality characteristics. In traction rolling stock applications the lightning, heating and safety systems of locomotives and railway carriages are typically supplied by a Schaffner auxiliary transformer or a head end power (HEP) transformer. Capabilities Phases: 1 and 3 Power range: up to 2 MVA Voltage range: up to 5 kV Fundamental frequency: 50 Hz / 60 Hz Switching frequency: 600 Hz up to 34 kHz Coil technology: VPI, Magne-seal Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P AN, AF, ON/OF Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility
Description
Schaffner brings a wide experience in the traction rolling stock transformer business. Since decades, we design and produce successfully high quality devices and solutions for the railway market. Our traction transformers stand for exceptional reliability and superior product attributes. Shock and vibration resistance, fire and smoke proof, low weight and a very compact custom design are just a few of our quality characteristics. In traction rolling stock applications the lightning, heating and safety systems of locomotives and railway carriages are typically supplied by a Schaffner auxiliary transformer or a head end power (HEP) transformer. Capabilities Phases: 1 and 3 Power range: up to 2 MVA Voltage range: up to 5 kV Fundamental frequency: 50 Hz / 60 Hz Switching frequency: 600 Hz up to 34 kHz Coil technology: VPI, Magne-seal Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P AN, AF, ON/OF Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility

Suppliers

Company
Product
Description
Supplier Links
Traction Transformer -  - Schaffner EMC Inc.
Edison, NJ, USA
Traction Transformer
Traction Transformer
Schaffner brings a wide experience in the traction rolling stock transformer business. Since decades, we design and produce successfully high quality devices and solutions for the railway market. Our traction transformers stand for exceptional reliability and superior product attributes. Shock and vibration resistance, fire and smoke proof, low weight and a very compact custom design are just a few of our quality characteristics. In traction rolling stock applications the lightning, heating and safety systems of locomotives and railway carriages are typically supplied by a Schaffner auxiliary transformer or a head end power (HEP) transformer. Capabilities Phases: 1 and 3 Power range: up to 2 MVA Voltage range: up to 5 kV Fundamental frequency: 50 Hz / 60 Hz Switching frequency: 600 Hz up to 34 kHz Coil technology: VPI, Magne-seal Insulation classes: 180 / 200 / 220 Protection class: up to IP67 and NEMA 6/6P AN, AF, ON/OF Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE Markets Motor drives Mobility

Schaffner brings a wide experience in the traction rolling stock transformer business. Since decades, we design and produce successfully high quality devices and solutions for the railway market.

Our traction transformers stand for exceptional reliability and superior product attributes. Shock and vibration resistance, fire and smoke proof, low weight and a very compact custom design are just a few of our quality characteristics. In traction rolling stock applications the lightning, heating and safety systems of locomotives and railway carriages are typically supplied by a Schaffner auxiliary transformer or a head end power (HEP) transformer.

Capabilities

  • Phases: 1 and 3
  • Power range: up to 2 MVA
  • Voltage range: up to 5 kV
  • Fundamental frequency: 50 Hz / 60 Hz
  • Switching frequency: 600 Hz up to 34 kHz
  • Coil technology: VPI, Magne-seal
  • Insulation classes: 180 / 200 / 220
  • Protection class: up to IP67 and NEMA 6/6P
  • AN, AF, ON/OF
  • Standards: ANSI, BS, CSA, DIN, EN, IEC, IEEE, IRIS, ISO, UL, VDE

Markets

  • Motor drives
  • Mobility
Supplier's Site

Technical Specifications

  Schaffner EMC Inc.
Product Category Power Transformers
Product Name Traction Transformer
Transformer Type Traction Transformer
Unlock Full Specs
to access all available technical data

Similar Products

SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details
Control Circuit Transformer - 1497A-A11-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 1000 VA
View Details
Transformers - Power Transformers - 161C16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 0.5000 VA
View Details
4 suppliers