Schaffner EMC Inc. Pulse Transformer, 1 Schaffner IT313

Description
PULSE TRANSFORMER, 1:1:1, 3MH; Turns Ratio:1:1:1; Inductance:3mH; DC Resistance:0.33ohm; ET Constant:450Vµs; Isolation Voltage:2.5kV; Product Range:IT Series RoHS Compliant: Yes
Datasheet
Description
PULSE TRANSFORMER, 1:1:1, 3MH; Turns Ratio:1:1:1; Inductance:3mH; DC Resistance:0.33ohm; ET Constant:450Vµs; Isolation Voltage:2.5kV; Product Range:IT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer, 1 Schaffner - 11B3557 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1 Schaffner
11B3557
Pulse Transformer, 1 Schaffner 11B3557
PULSE TRANSFORMER, 1:1:1, 3MH; Turns Ratio:1:1:1; Inductance:3mH; DC Resistance:0.33ohm; ET Constant:450Vµs; Isolation Voltage:2.5kV; Product Range:IT Series RoHS Compliant: Yes

PULSE TRANSFORMER, 1:1:1, 3MH; Turns Ratio:1:1:1; Inductance:3mH; DC Resistance:0.33ohm; ET Constant:450Vµs; Isolation Voltage:2.5kV; Product Range:IT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
IT313
Transformers - Pulse Transformers IT313
XFRMR PULSE 1:1:1 DL 3MH 1A

XFRMR PULSE 1:1:1 DL 3MH 1A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 11B3557 IT313
Product Name Pulse Transformer, 1 Schaffner Transformers - Pulse Transformers
Other Transformer Types / Applications Isolation; Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A7-M18-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 300 VA
View Details
Transformers - Audio Transformers - Tube/Valve Audio - 124F - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details