Schaffner EMC Inc. Transformers - Pulse Transformers IT233

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328492-IT233 Category: Transformers>Pulse Transformers Packaging: Tray Size / Dimension: 1.063" L x 0.886" W (27.00mm x 22.50mm) Transformer Type: Data/Voice Coupling Inductance: 3mH Standard Package: 100 Mounting: Through Hole Weight: 0.46 oz (13.11 g) Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 22-446,817-1503,IT 233,800051 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328492-IT233 Category: Transformers>Pulse Transformers Packaging: Tray Size / Dimension: 1.063" L x 0.886" W (27.00mm x 22.50mm) Transformer Type: Data/Voice Coupling Inductance: 3mH Standard Package: 100 Mounting: Through Hole Weight: 0.46 oz (13.11 g) Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 22-446,817-1503,IT 233,800051 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1328492-IT233 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1328492-IT233
Transformers - Pulse Transformers 1328492-IT233
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1328492-IT233 Category: Transformers>Pulse Transformers Packaging: Tray Size / Dimension: 1.063" L x 0.886" W (27.00mm x 22.50mm) Transformer Type: Data/Voice Coupling Inductance: 3mH Standard Package: 100 Mounting: Through Hole Weight: 0.46 oz (13.11 g) Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 22-446,817-1503,IT 233,800051 RoHS Status: ROHS3 Compliant

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1328492-IT233
Category: Transformers>Pulse Transformers
Packaging: Tray
Size / Dimension: 1.063" L x 0.886" W (27.00mm x 22.50mm)
Transformer Type: Data/Voice Coupling
Inductance: 3mH
Standard Package: 100
Mounting: Through Hole
Weight: 0.46 oz (13.11 g)
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 22-446,817-1503,IT 233,800051
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
3MH 25A Pulse Transformer - 166-IT233 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MH 25A Pulse Transformer
166-IT233
3MH 25A Pulse Transformer 166-IT233
XFRMR PULSE 1:1:1 DL 3MH .25A Product overview: IT233 from Schaffner EMC, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MH, 25A. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3MH, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-IT233 can be used for catalog matching and distributor lookup.

XFRMR PULSE 1:1:1 DL 3MH .25A Product overview: IT233 from Schaffner EMC, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MH, 25A. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3MH, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-IT233 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformer, Pulse, 1 Schaffner - 11B3542 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Pulse, 1 Schaffner
11B3542
Transformer, Pulse, 1 Schaffner 11B3542
TRANSFORMER, PULSE, 1:1:1, 3mH; Turns Ratio:1:1:1; Inductance:3mH; DC Resistance:0.8ohm; ET Constant:300Vµs; Isolation Voltage:4kV; Product Range:IT Series RoHS Compliant: Yes

TRANSFORMER, PULSE, 1:1:1, 3mH; Turns Ratio:1:1:1; Inductance:3mH; DC Resistance:0.8ohm; ET Constant:300Vµs; Isolation Voltage:4kV; Product Range:IT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
IT233
Transformers - Pulse Transformers IT233
XFRMR PULSE 1:1:1 DL 3MH .25A

XFRMR PULSE 1:1:1 DL 3MH .25A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 1328492-IT233 166-IT233 11B3542 IT233
Product Name Transformers - Pulse Transformers 3MH 25A Pulse Transformer Transformer, Pulse, 1 Schaffner Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω - TC1-1G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers