Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1328493-IT242
Category: Transformers>Pulse Transformers
Packaging: Tray
Size / Dimension: 0.693" L x 0.657" W (17.60mm x 16.70mm)
Transformer Type: Data/Voice Coupling
Inductance: 2.5mH
Height - Seated (Max): 0.445" (11.30mm)
Standard Package: 200
Mounting: Through Hole
Weight: 0.2 oz (5.7 g)
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 817-1509,22-481,IT 242,800065
RoHS Status: ROHS3 Compliant
PULSE TRANSFORMER, GATE DRIVE APPLICATION(S), 1:1:1, 500 V, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
XFRMR PULSE 1:1:1 DL 2.5MH .1A
XFRMR PULSE 1:1:1 DL 2.5MH .1A
| Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transformers | Power Transformers | Transformers | Transformers |
| Product Number | 1328493-IT242 | 19097665 | IT242 | IT242 |
| Product Name | Transformers - Pulse Transformers | Control Transformer | Transformers - Pulse Transformers | Pulse Transformers |
| Category | Signal | Signal | Signal |