Schaffner EMC Inc. Transformers - Pulse Transformers IT243

Description
Win Source Part Number: 1223212-IT243 Category: Transformers>Pulse Transformers Series: IT Package: Tray Transformer Type: Data/Voice Coupling Inductance: 2.5mH Height - Seated (Max): 0.445" (11.30mm) Standard Package: 200 Weight: 0.2 oz (5.7 g) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Dimension: 0.693" L x 0.657" W (17.60mm x 16.70mm) Alternative Parts (Cross-Reference): 800063; IT 243; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Schaffner EMC Inc. Other Names: 22-473,817-1510,IT 243,800063
Request a Quote Datasheet
Description
Win Source Part Number: 1223212-IT243 Category: Transformers>Pulse Transformers Series: IT Package: Tray Transformer Type: Data/Voice Coupling Inductance: 2.5mH Height - Seated (Max): 0.445" (11.30mm) Standard Package: 200 Weight: 0.2 oz (5.7 g) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Dimension: 0.693" L x 0.657" W (17.60mm x 16.70mm) Alternative Parts (Cross-Reference): 800063; IT 243; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Schaffner EMC Inc. Other Names: 22-473,817-1510,IT 243,800063
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1223212-IT243 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1223212-IT243
Transformers - Pulse Transformers 1223212-IT243
Win Source Part Number: 1223212-IT243 Category: Transformers>Pulse Transformers Series: IT Package: Tray Transformer Type: Data/Voice Coupling Inductance: 2.5mH Height - Seated (Max): 0.445" (11.30mm) Standard Package: 200 Weight: 0.2 oz (5.7 g) Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Dimension: 0.693" L x 0.657" W (17.60mm x 16.70mm) Alternative Parts (Cross-Reference): 800063; IT 243; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Schaffner EMC Inc. Other Names: 22-473,817-1510,IT 243,800063

Win Source Part Number: 1223212-IT243
Category: Transformers>Pulse Transformers
Series: IT
Package: Tray
Transformer Type: Data/Voice Coupling
Inductance: 2.5mH
Height - Seated (Max): 0.445" (11.30mm)
Standard Package: 200
Weight: 0.2 oz (5.7 g)
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
Dimension: 0.693" L x 0.657" W (17.60mm x 16.70mm)
Alternative Parts (Cross-Reference): 800063; IT 243;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Schaffner EMC Inc.
Other Names: 22-473,817-1510,IT 243,800063

Buy Now Datasheet
Pulse Transformers - 2189852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
2189852
Pulse Transformers 2189852
Schaffner IT243 Pulse Transformer

Schaffner IT243 Pulse Transformer

Supplier's Site
Transformer, Pulse, 1 Schaffner - 29C6469 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Pulse, 1 Schaffner
29C6469
Transformer, Pulse, 1 Schaffner 29C6469
TRANSFORMER, PULSE, 1:1:1, 2.5mH; Turns Ratio:1:1:1; Inductance:2.5mH; DC Resistance:0.8ohm; ET Constant:250Vµs; Isolation Voltage:3.2kV; Product Range:IT Series RoHS Compliant: Yes

TRANSFORMER, PULSE, 1:1:1, 2.5mH; Turns Ratio:1:1:1; Inductance:2.5mH; DC Resistance:0.8ohm; ET Constant:250Vµs; Isolation Voltage:3.2kV; Product Range:IT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
IT243
Transformers - Pulse Transformers IT243
XFRMR PULSE 1:1:1 DL 2.5MH .1A

XFRMR PULSE 1:1:1 DL 2.5MH .1A

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 1223212-IT243 2189852 29C6469 IT243
Product Name Transformers - Pulse Transformers Pulse Transformers Transformer, Pulse, 1 Schaffner Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP3 Series Hexa-Path Magnetics - HPH3-0047 HPH3-0047LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details