Saint-Gobain Tape Solutions Adhesive Tapes, Glass, Filament h-old PS.249

Description
h-old PS.249 is a 85 micron glass filament reinforced polyester film coated on one side with a high quality acrylic adhesive system. Designed for holding applications where a high tensile strength combined with good thermal and chemical resistance is required. Applications: Outer wrapping, and anchoring leads of electrical transformers, coils, etc. Designed for oil filled transformers
Description
h-old PS.249 is a 85 micron glass filament reinforced polyester film coated on one side with a high quality acrylic adhesive system. Designed for holding applications where a high tensile strength combined with good thermal and chemical resistance is required. Applications: Outer wrapping, and anchoring leads of electrical transformers, coils, etc. Designed for oil filled transformers
Datasheet
Datasheet Summary
Powered by GS/AI

h-old PS.249 is a polyester film and glass filament adhesive tape designed for applications requiring high tensile strength and excellent thermal and chemical resistance. The tape features a backing thickness of 0.085 mm and a total thickness of 0.16 mm. It is coated on one side with a pure acrylic adhesive, providing a peel adhesion of 4.00 N/cm on steel and a tensile strength of 380.00 N/cm. The product has a breakdown voltage of 5.00 kV and can withstand short-term temperatures up to 180 °C. It is particularly suitable for use in oil-filled transformers and is effective for outer wrapping and anchoring leads of electrical transformers and coils. The tape has a shelf life of 12 months and is available in a standard length of 50 m and width of 1000 mm.

Datasheet Summary
Powered by GS/AI

h-old PS.249 is a polyester film and glass filament adhesive tape designed for applications requiring high tensile strength and excellent thermal and chemical resistance. The tape features a backing thickness of 0.085 mm and a total thickness of 0.16 mm. It is coated on one side with a pure acrylic adhesive, providing a peel adhesion of 4.00 N/cm on steel and a tensile strength of 380.00 N/cm. The product has a breakdown voltage of 5.00 kV and can withstand short-term temperatures up to 180 °C. It is particularly suitable for use in oil-filled transformers and is effective for outer wrapping and anchoring leads of electrical transformers and coils. The tape has a shelf life of 12 months and is available in a standard length of 50 m and width of 1000 mm.

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Glass, Filament - h-old PS.249 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Glass, Filament
h-old PS.249
Adhesive Tapes, Glass, Filament h-old PS.249
h-old PS.249 is a 85 micron glass filament reinforced polyester film coated on one side with a high quality acrylic adhesive system. Designed for holding applications where a high tensile strength combined with good thermal and chemical resistance is required. Applications: Outer wrapping, and anchoring leads of electrical transformers, coils, etc. Designed for oil filled transformers

h-old PS.249 is a 85 micron glass filament reinforced polyester film coated on one side with a high quality acrylic adhesive system. Designed for holding applications where a high tensile strength combined with good thermal and chemical resistance is required.

Applications:

  • Outer wrapping, and anchoring leads of electrical transformers, coils, etc.
  • Designed for oil filled transformers
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number h-old PS.249
Product Name Adhesive Tapes, Glass, Filament
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color Clear
Backing Fiberglass / Glass; Filament
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 658409-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Glass Cloth Discs - GC01187 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details