h-old X.50 is a single-coated adhesive tape made from 50 micron Nomex® paper, featuring a pure acrylic adhesive on one side. This product is specifically designed for high-temperature electrical applications, providing a thin yet strong and puncture-resistant backing. It exhibits good thermal and puncture resistance, along with high chemical resistance, making it suitable for various demanding environments. The tape has a total thickness of 0.1 mm and a backing thickness of 0.05 mm. It demonstrates a peel adhesion of 5.50 N/cm on steel and a tensile strength of 35.00 N/cm. The breakdown voltage is rated at 2.50 kV, and it can withstand short-term temperatures up to 180 °C. The product is UL approved (file No. E178430) and has a shelf life of 12 months. It is available in a standard length of 50 m and a width of 914 mm. Applications include phase insulation for electrical motors and generators, as well as outer wrapping, tabbing, and anchoring leads of electrical transformers and coils.
h-old X.50 is a 50 micron Nomex® paper coated on one side with an aggressive solvent resistance acrylic adhesive. Designed for high temperature electrical applications where a thin, strong and puncture resistant backing is required.
Applications:
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | h-old X.50 |
| Product Name | Adhesive Tapes, Paper |
| Type | Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Color | White |
| Backing | Paper |