h-old RX.50 is a single-coated adhesive tape made from a 125 micron Nomex® paper and glass filaments laminate, featuring a thermosetting rubber adhesive on one side. This product is specifically designed for high-temperature electrical applications, offering excellent mechanical properties and thermal resistance. It has a breakdown voltage of 2.50 kV and can withstand short-term temperatures up to 160 °C. The tape exhibits a peel adhesion of 5.00 N/cm on steel and a tensile strength of 80.00 N/cm, with an elongation at break of 5%. It is suitable for phase insulation in electrical motors and generators, as well as for the outer wrapping and anchoring of dry-type and cast-resin transformers and coils. The product has a shelf life of 12 months and is available in a standard length of 50 m and width of 914 mm.
h-old RX.50 is a 125 micron Nomex® paper/glass filaments laminate coated on one side with a rubber thermosetting adhesive. Designed for high temperature electrical applications where high mechanical properties combined with thermal resistance are required.
Applications:
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | h-old RX.50 |
| Product Name | Adhesive Tapes, Paper |
| Type | Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Color | White |
| Backing | Paper |