Saint-Gobain Tape Solutions Adhesive Tapes, Glass, Cloth CHR 2915

Description
CHR 2915 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive. CHR 2915 is an exceptionally strong abrasion-resistant tape providing maximum solvent resistance. Applications: General industry electrical maintenance High-temperature splicing and wrapping Over-wrap on motor rewinds, protective wrapping for wire and cables High- temperature masking tape for welding stainless steel Light duty plasma or flame spray masking
Datasheet
Description
CHR 2915 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive. CHR 2915 is an exceptionally strong abrasion-resistant tape providing maximum solvent resistance. Applications: General industry electrical maintenance High-temperature splicing and wrapping Over-wrap on motor rewinds, protective wrapping for wire and cables High- temperature masking tape for welding stainless steel Light duty plasma or flame spray masking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Glass, Cloth - CHR 2915 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Glass, Cloth
CHR 2915
Adhesive Tapes, Glass, Cloth CHR 2915
CHR 2915 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive. CHR 2915 is an exceptionally strong abrasion-resistant tape providing maximum solvent resistance. Applications: General industry electrical maintenance High-temperature splicing and wrapping Over-wrap on motor rewinds, protective wrapping for wire and cables High- temperature masking tape for welding stainless steel Light duty plasma or flame spray masking

CHR 2915 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive. CHR 2915 is an exceptionally strong abrasion-resistant tape providing maximum solvent resistance.

Applications:

  • General industry electrical maintenance
  • High-temperature splicing and wrapping
  • Over-wrap on motor rewinds, protective wrapping for wire and cables
  • High- temperature masking tape for welding stainless steel
  • Light duty plasma or flame spray masking
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number CHR 2915
Product Name Adhesive Tapes, Glass, Cloth
Type Cable; Electrical; Masking Tape; Protective; Cloth Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color White
Backing Fiberglass / Glass
Unlock Full Specs
to access all available technical data

Similar Products

Tape - 844-S1030-ND - DigiKey
TE Connectivity
View Details
2 suppliers
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Masking Tapes - 1846802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Color White
Backing Paper; Crepe paper
View Details