Saint-Gobain Tape Solutions Adhesive Tapes, Glass, Para-Aramid CHR SGK5-05

Description
CHR SGK5-05 is manufactured from extra-strength, para-aramid (phenyleneterephthal amide) fiber cloth, impregnated with a dispersion of anti-static PTFE (polytetrafluoroethy lene). This high performance coated fabric then has a layer of high temperature silicone adhesive applied to one side. Applications: Specifically designed to resist abrasion, and provide added strength in high temperature cable wrapping applications where standard fiberglass cloth does not provide adequate chemical resistance and/or low friction release
Datasheet
Description
CHR SGK5-05 is manufactured from extra-strength, para-aramid (phenyleneterephthal amide) fiber cloth, impregnated with a dispersion of anti-static PTFE (polytetrafluoroethy lene). This high performance coated fabric then has a layer of high temperature silicone adhesive applied to one side. Applications: Specifically designed to resist abrasion, and provide added strength in high temperature cable wrapping applications where standard fiberglass cloth does not provide adequate chemical resistance and/or low friction release
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Glass, Para-Aramid - CHR SGK5-05 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Glass, Para-Aramid
CHR SGK5-05
Adhesive Tapes, Glass, Para-Aramid CHR SGK5-05
CHR SGK5-05 is manufactured from extra-strength, para-aramid (phenyleneterephthal amide) fiber cloth, impregnated with a dispersion of anti-static PTFE (polytetrafluoroethy lene). This high performance coated fabric then has a layer of high temperature silicone adhesive applied to one side. Applications: Specifically designed to resist abrasion, and provide added strength in high temperature cable wrapping applications where standard fiberglass cloth does not provide adequate chemical resistance and/or low friction release

CHR SGK5-05 is manufactured from extra-strength, para-aramid (phenyleneterephthalamide) fiber cloth, impregnated with a dispersion of anti-static PTFE (polytetrafluoroethylene). This high performance coated fabric then has a layer of high temperature silicone adhesive applied to one side.

Applications:

  • Specifically designed to resist abrasion, and provide added strength in high temperature cable wrapping applications where standard fiberglass cloth does not provide adequate chemical resistance and/or low friction release
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number CHR SGK5-05
Product Name Adhesive Tapes, Glass, Para-Aramid
Type Cable; Cloth Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color Black
Backing Fiberglass / Glass
Unlock Full Specs
to access all available technical data