h-old PR.30 is a 100 micron glass filament reinforced polyester film coated on one side with a rubber thermosetting adhesive system. Designed for holding applications where a high tensile strength combined with a good thermal resistance is required.
Applications:
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | h-old PR.30 |
| Product Name | Adhesive Tapes, Glass, Filament |
| Type | Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Color | White |
| Backing | Fiberglass / Glass; Filament |