KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 30 40 50 60 70 80 86 87 88 89 90 91 92 93 94 95 96 97 98 100 110 120 130 140 150 200 250 300 350 400 450 500 633
Product Name Notes
Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film High...
Features Free direction for mounting due to cylindrical design High precision products (Resistance tolerance ±0.1% and T.C.R.±25x10-6/K) available (RN41) The electrode strength is firm The noise characteristics are...
Features Higher stability in short and long term tests Products with lead-free terminations meet EU RoHS and China RoHS requirements AEC-Q200 Tested: RN412ES, RN413AS only
Features Semi-precision metal film resistors Meets requirements of MIL-R-22684 Suitable for automatic machine insertion MFS two times the power rating of the standard body type Products with lead-free terminations meet...
Features Wide lineup from 01005 to 2512 size Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film Suitable for both flow and reflow...
Features Wide lineup from 01005 to 2512 size Excellent heat resistance and weather resistance, because of the use of glaze thick film as resistive film Suitable for both flow and...

<< Prev Next >>