KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73K3ATE RK73K3ATE

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974571-RK73K3ATE Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974571-RK73K3ATE Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73K3ATE - 974571-RK73K3ATE - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73K3ATE
974571-RK73K3ATE
Chip Resistor - Surface Mount - RK73K3ATE 974571-RK73K3ATE
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974571-RK73K3ATE Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974571-RK73K3ATE
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 974571-RK73K3ATE
Product Name Chip Resistor - Surface Mount - RK73K3ATE
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176762-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers