KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73Z2HTTE RK73Z2HTTE

Description
Manufacturer: KOA Speer Win Source Part Number: 756061-RK73Z2HTTE Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 756061-RK73Z2HTTE Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73Z2HTTE - 756061-RK73Z2HTTE - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73Z2HTTE
756061-RK73Z2HTTE
Chip Resistor - Surface Mount - RK73Z2HTTE 756061-RK73Z2HTTE
Manufacturer: KOA Speer Win Source Part Number: 756061-RK73Z2HTTE Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 756061-RK73Z2HTTE
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
0 OHM Resistor - 52-RK73Z2HTTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM Resistor
52-RK73Z2HTTE
0 OHM Resistor 52-RK73Z2HTTE
RES 0 OHM JUMPER 2010 Product overview: RK73Z2HTTE from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73Z2HTTE can be used for catalog matching and distributor lookup.

RES 0 OHM JUMPER 2010 Product overview: RK73Z2HTTE from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73Z2HTTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73Z2HTTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73Z2HTTETR-ND
Chip Resistor - Surface Mount 2019-RK73Z2HTTETR-ND
0 Ohms Jumper Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element

0 Ohms Jumper Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73Z2HTTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73Z2HTTEDKR-ND
Chip Resistor - Surface Mount 2019-RK73Z2HTTEDKR-ND
0 Ohms Jumper Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element

0 Ohms Jumper Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73Z2HTTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73Z2HTTECT-ND
Chip Resistor - Surface Mount 2019-RK73Z2HTTECT-ND
0 Ohms Jumper Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element

0 Ohms Jumper Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 756061-RK73Z2HTTE 52-RK73Z2HTTE 2019-RK73Z2HTTETR-ND
Product Name Chip Resistor - Surface Mount - RK73Z2HTTE 0 OHM Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 2010 (5025 Metric) 2010; 2010
Resistance Range 0.0 ohms 0.0 ohms
Temperature Coefficient 0.0 ±ppm/°C
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2942FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details