Manufacturer: KOA Speer
Win Source Part Number: 891899-RK73Z1ETTP
Series: RK73Z
Operating Temperature Range: -55°C ~ 155°C
Features: 0 Ohms Jumper - Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73Z1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73Z1ETTPDKR, 2019-RK73Z1ETTPTR, 2019-RK73Z1ETTPCT
RES 0 OHM JUMPER 0402 Product overview: RK73Z1ETTP from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73Z1ETTP can be used for catalog matching and distributor lookup.
0 Ohms Jumper Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
0 Ohms Jumper Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
0 Ohms Jumper Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
KOA RK73Z1ETTP Surface Mount Resistor
Resistors - Chip Resistor - Surface Mount
RES 0 OHM JUMPER 0402
RES, JUMPER, 0R, 0402, THICK FILM ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 891899-RK73Z1ETTP | 52-RK73Z1ETTP | 2019-RK73Z1ETTPDKR-ND | 6317360 | RK73Z1ETTP | RK73Z1ETTP | 85AH2358 |
| Product Name | Chip Resistor - Surface Mount - RK73Z1ETTP | 0 OHM Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Jumper, 0R, 0402, Thick Film Rohs Compliant Koa |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |||
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick film | MetalAlloy | Thick Film (Chip) | ||
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402 | |||
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | |||
| Temperature Coefficient | 0.0 ±ppm/°C |