0 Ohms Jumper Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
0 Ohms Jumper Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
0 Ohms Jumper Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
RES 0 OHM JUMPER 0603 Product overview: RK73Z1JTTD from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73Z1JTTD can be used for catalog matching and distributor lookup.
KOA RK73Z1JTTD Surface Mount Resistor
RES 0 OHM JUMPER 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73Z1JTTDCT-ND | 52-RK73Z1JTTD | 6315667 | RK73Z1JTTD |
| Product Name | Chip Resistor - Surface Mount | 0 OHM Resistor | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick film | MetalAlloy |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms |