Manufacturer: KOA Speer
Win Source Part Number: 1243163-RK73Z1HTTC
Manufacturer Homepage: www.koaspeer.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
0 Ohms Jumper Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
0 Ohms Jumper Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
0 Ohms Jumper Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
RES 0 OHM JUMPER 0201 Product overview: RK73Z1HTTC from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73Z1HTTC can be used for catalog matching and distributor lookup.
KOA RK73Z1HTTC Surface Mount Resistor
RES, JUMPER, 0R, 0201, THICK FILM ROHS COMPLIANT: YES
RES 0 OHM JUMPER 0201
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1243163-RK73Z1HTTC | 2019-RK73Z1HTTCDKR-ND | 52-RK73Z1HTTC | 1729405 | 85AH2360 | RK73Z1HTTC |
| Product Name | Chip Resistor - Surface Mount - RK73Z1HTTC | Chip Resistor - Surface Mount | 0 OHM Resistor | Surface Mount Resistors | Res, Jumper, 0R, 0201, Thick Film Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; General Use | |||||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip) | MetalAlloy | |
| Mounting / Packaging | 0201; 0201 | 0201 (0603 Metric) | Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) | 0201 | ||
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms |