KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73Z2ATTD RK73Z2ATTD

Description
Manufacturer: KOA Speer Win Source Part Number: 1243165-RK73Z2ATTD Manufacturer Homepage: www.koaspeer.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 1243165-RK73Z2ATTD Manufacturer Homepage: www.koaspeer.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73Z2ATTD
1243165-RK73Z2ATTD
Chip Resistor - Surface Mount - RK73Z2ATTD 1243165-RK73Z2ATTD
Manufacturer: KOA Speer Win Source Part Number: 1243165-RK73Z2ATTD Manufacturer Homepage: www.koaspeer.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: KOA Speer
Win Source Part Number: 1243165-RK73Z2ATTD
Manufacturer Homepage: www.koaspeer.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now
0 OHM Resistor - 52-RK73Z2ATTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM Resistor
52-RK73Z2ATTD
0 OHM Resistor 52-RK73Z2ATTD
RES 0 OHM JUMPER 0805 Product overview: RK73Z2ATTD from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73Z2ATTD can be used for catalog matching and distributor lookup.

RES 0 OHM JUMPER 0805 Product overview: RK73Z2ATTD from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73Z2ATTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73Z2ATTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73Z2ATTDCT-ND
Chip Resistor - Surface Mount 2019-RK73Z2ATTDCT-ND
0 Ohms Jumper Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element

0 Ohms Jumper Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73Z2ATTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73Z2ATTDDKR-ND
Chip Resistor - Surface Mount 2019-RK73Z2ATTDDKR-ND
0 Ohms Jumper Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element

0 Ohms Jumper Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73Z2ATTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73Z2ATTDTR-ND
Chip Resistor - Surface Mount 2019-RK73Z2ATTDTR-ND
0 Ohms Jumper Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element

0 Ohms Jumper Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73Z2ATTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73Z2ATTD
Chip Resistor - Surface Mount RK73Z2ATTD
RES 0 OHM JUMPER 0805

RES 0 OHM JUMPER 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1243165-RK73Z2ATTD 52-RK73Z2ATTD 2019-RK73Z2ATTDCT-ND RK73Z2ATTD
Product Name Chip Resistor - Surface Mount - RK73Z2ATTD 0 OHM Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Automotive Automotive; General Use
Technology / Construction Thick Film Thick Film (Chip) MetalAlloy
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms
Temperature Coefficient 0.0 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details