RESISTOR Product overview: RK73ZW2HTTE from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73ZW2HTTE can be used for catalog matching and distributor lookup.
Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982411-RK73ZW2HTTE
Resistance: 50 mΩ
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
KOA RK73ZW2HTTE Surface Mount Resistor
Resistors - Chip Resistor - Surface Mount
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-RK73ZW2HTTE | 982411-RK73ZW2HTTE | 2019-RK73ZW2HTTECT-ND | 1234426 | RK73ZW2HTTE | RK73ZW2HTTE |
| Product Name | Resistor | Chip Resistor - Surface Mount - RK73ZW2HTTE | Chip Resistor - Surface Mount | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick film | Thick Film (Chip) | ||
| Mounting / Packaging | 2010 (5025 Metric) | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) | |||
| Resistance Range | 0.0 ohms | 0.0500 ohms | 0.0 ohms | 0.0 ohms | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |