RESISTOR 0 OHM JUMPER 5% 1206 Product overview: RK73Z2BTTD from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73Z2BTTD can be used for catalog matching and distributor lookup.
0 Ohms Jumper Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
0 Ohms Jumper Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
0 Ohms Jumper Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
KOA RK73Z2BTTD Surface Mount Resistor
Manufacturer: KOA Speer
Win Source Part Number: 1243166-RK73Z2BTTD
Manufacturer Homepage: www.koaspeer.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Resistors - Chip Resistor - Surface Mount
RESISTOR 0 OHM JUMPER 5% 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RK73Z2BTTD | 2019-RK73Z2BTTDCT-ND | 1234342 | 1243166-RK73Z2BTTD | RK73Z2BTTD | RK73Z2BTTD |
| Product Name | 0 OHM Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Chip Resistor - Surface Mount - RK73Z2BTTD | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick film | MetalAlloy | ||
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | |||
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | ||
| Temperature Coefficient | 0.0 ±ppm/°C | |||||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |