0 Ohms Jumper Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
0 Ohms Jumper Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
0 Ohms Jumper Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Metal Element
Manufacturer: KOA Speer
Win Source Part Number: 720113-RK73Z3ATTE
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
RES 0 OHM JUMPER 2512 Product overview: RK73Z3ATTE from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73Z3ATTE can be used for catalog matching and distributor lookup.
RES 0 OHM JUMPER 2512
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73Z3ATTETR-ND | 720113-RK73Z3ATTE | 52-RK73Z3ATTE | RK73Z3ATTE |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - RK73Z3ATTE | 0 OHM Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | MetalAlloy | |
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) | ||
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms |