KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73K3ATE1KR RK73K3ATE1KR

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088531-RK73K3ATE1KR Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088531-RK73K3ATE1KR Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73K3ATE1KR - 1088531-RK73K3ATE1KR - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73K3ATE1KR
1088531-RK73K3ATE1KR
Chip Resistor - Surface Mount - RK73K3ATE1KR 1088531-RK73K3ATE1KR
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088531-RK73K3ATE1KR Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088531-RK73K3ATE1KR
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1088531-RK73K3ATE1KR
Product Name Chip Resistor - Surface Mount - RK73K3ATE1KR
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details