KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 40 50 60 70 80 100 150 200 250 300 350 500 633
Product Name Notes
Features High precision high voltage divider Maximum resistance value 51MΩ, maximum working voltage 1000V, maximum resistance ratio 1000:1 Relative precision of pair resistors are guaranteed Higher integration saves board space...
Features Suitable for automatic machine insertion Products meet EU RoHS requirements
Features Superior to RK73 series in maximum working voltage Suitable for flow and reflow solderings Products meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in...
Features The super low resistance (3mΩ ~ ) is suitable for high power current sensing Pitches and heights adjustable according to mounting conditions All custom-made products Easy soldering Products with...
Features Type J are molded Suitable for automatic machine insertion Type J are black, no marking Products meet EU RoHS requirements

<< Prev Next >>