KOA Speer Electronics, Inc. Through Hole Resistors MF1/2DCT52R7500F

Description
RES 750 OHM 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 750 OHM 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/2DCT52R7500FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/2DCT52R7500FTR-ND
Through Hole Resistors 2019-MF1/2DCT52R7500FTR-ND
RES 750 OHM 1% 1/2W AXIAL

RES 750 OHM 1% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/2DCT52R7500FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/2DCT52R7500FCT-ND
Through Hole Resistors 2019-MF1/2DCT52R7500FCT-ND
RES 750 OHM 1% 1/2W AXIAL

RES 750 OHM 1% 1/2W AXIAL

Buy Now Datasheet
Res, 750R, 0.5W, Axial, Metal Film Rohs Compliant Koa - 84AH6705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.5W, Axial, Metal Film Rohs Compliant Koa
84AH6705
Res, 750R, 0.5W, Axial, Metal Film Rohs Compliant Koa 84AH6705
RES, 750R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 750R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/2DCT52R7500FTR-ND 84AH6705
Product Name Through Hole Resistors Res, 750R, 0.5W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers