KOA Speer Electronics, Inc. Through Hole Resistors MF1/2CCT52R1000F

Description
RES 100 OHM 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 100 OHM 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/2CCT52R1000FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/2CCT52R1000FCT-ND
Through Hole Resistors 2019-MF1/2CCT52R1000FCT-ND
RES 100 OHM 1% 1/2W AXIAL

RES 100 OHM 1% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/2CCT52R1000FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/2CCT52R1000FTR-ND
Through Hole Resistors 2019-MF1/2CCT52R1000FTR-ND
RES 100 OHM 1% 1/2W AXIAL

RES 100 OHM 1% 1/2W AXIAL

Buy Now Datasheet
Res, 100R, 0.5W, Axial, Metal Film Rohs Compliant Koa - 84AH6623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5W, Axial, Metal Film Rohs Compliant Koa
84AH6623
Res, 100R, 0.5W, Axial, Metal Film Rohs Compliant Koa 84AH6623
RES, 100R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 100R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/2CCT52R1000FCT-ND 84AH6623
Product Name Through Hole Resistors Res, 100R, 0.5W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details