KOA Speer Electronics, Inc.
Through Hole Resistors
MF1/2LCT528R1R0G
Description
RES 1 OHM 2% 1/2W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 1 OHM 2% 1/2W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-MF1/2LCT528R1R0GCT-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
MetalFilm
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
1 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Resistance Range
5 ohms
Power Rating
30 watts
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details