RES 1M OHM 1% 1/2W AXIAL
RES 1M OHM 1% 1/2W AXIAL
RES, 1M, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-MF1/2CCT52R1004FCT-ND | 84AH6627 |
| Product Name | Through Hole Resistors | Res, 1M, 0.5W, Axial, Metal Film Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % |