RES 22.1 OHM 1% 1/2W AXIAL
RES 22.1 OHM 1% 1/2W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-MF1/2CCT52R22R1FTR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 22.1 ohms |