KOA Speer Electronics, Inc. Through Hole Resistors MF1/2DC1003F

Description
RES 100K OHM 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 100K OHM 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/2DC1003F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/2DC1003F-ND
Through Hole Resistors 2019-MF1/2DC1003F-ND
RES 100K OHM 1% 1/2W AXIAL

RES 100K OHM 1% 1/2W AXIAL

Buy Now Datasheet
Resistor - 185661626 - Radwell International
Willingboro, NJ, United States
Resistor
185661626
Resistor 185661626
RESISTOR, METAL FILM, 100K OHM, 1/2W, 1%, AXIAL. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, METAL FILM, 100K OHM, 1/2W, 1%, AXIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number 2019-MF1/2DC1003F-ND 185661626
Product Name Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details